Brady Corporation Fire Safety Sign 123781

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 123781 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
123781
Fire Safety Sign 123781
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123781-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123781-ND
Signs, Nameplates, Posters 2267-123781-ND
B302 10X7 BLK/RED/WHT FIRE EXTIN

B302 10X7 BLK/RED/WHT FIRE EXTIN

Buy Now Datasheet
Brady B-302 Polyester White Fire Equipment Sign - 7 in Width x 10 in Height - Laminated - TEXT: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES - 123781 - 754473-79460 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Fire Equipment Sign - 7 in Width x 10 in Height - Laminated - TEXT: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES - 123781
754473-79460
Brady B-302 Polyester White Fire Equipment Sign - 7 in Width x 10 in Height - Laminated - TEXT: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES - 123781 754473-79460
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: fire extinguisher symbol. This product is written in English with the following text: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: fire extinguisher symbol. This product is written in English with the following text: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123781 2267-123781-ND 754473-79460
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester White Fire Equipment Sign - 7 in Width x 10 in Height - Laminated - TEXT: FIRE EXTINGUISHER KEEP CLEAR AT ALL TIMES - 123781
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 2111180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 5.91 inches (150 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details