Brady Corporation Fire Safety Sign 123773

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 123773 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
123773
Fire Safety Sign 123773
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123773-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123773-ND
Signs, Nameplates, Posters 2267-123773-ND
B555 10X7 WHT/RED FIRE DEPARTMEN

B555 10X7 WHT/RED FIRE DEPARTMEN

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Fire Sprinkler & Extinguishing System Sign - 7 in Width x 10 in Height - TEXT: FIRE DEPARTMENT SPRINKLER CONNECTION - 123773 - 754473-79452 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Fire Sprinkler & Extinguishing System Sign - 7 in Width x 10 in Height - TEXT: FIRE DEPARTMENT SPRINKLER CONNECTION - 123773
754473-79452
Brady B-555 Aluminum Rectangle Fire Sprinkler & Extinguishing System Sign - 7 in Width x 10 in Height - TEXT: FIRE DEPARTMENT SPRINKLER CONNECTION - 123773 754473-79452
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire sprinkler & extinguishing system sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: FIRE DEPARTMENT SPRINKLER CONNECTION. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire sprinkler & extinguishing system sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: FIRE DEPARTMENT SPRINKLER CONNECTION. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123773 2267-123773-ND 754473-79452
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Fire Sprinkler & Extinguishing System Sign - 7 in Width x 10 in Height - TEXT: FIRE DEPARTMENT SPRINKLER CONNECTION - 123773
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hygiene
Materials of Construction Pp
Width 8.27 inches (210 mm)
View Details