Brady Corporation Security Sign 123594

Description
Security Sign
Request a Quote Datasheet
Description
Security Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Sign - 123594 - Brady Corporation
Milwaukee, WI, USA
Security Sign
123594
Security Sign 123594
Security Sign

Security Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123594-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123594-ND
Signs, Nameplates, Posters 2267-123594-ND
B401 7X10 BLK/BLU/WHT NOTICE NO

B401 7X10 BLK/BLU/WHT NOTICE NO

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Alcohol & Drug Free Environment Sign - 10 in Width x 7 in Height - 123594 - 754473-79210 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Alcohol & Drug Free Environment Sign - 10 in Width x 7 in Height - 123594
754473-79210
Brady B-401 High Impact Polystyrene Rectangle White Alcohol & Drug Free Environment Sign - 10 in Width x 7 in Height - 123594 754473-79210
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady alcohol & drug free environment sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This alcohol & drug free environment sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: NOTICE NO ALCOHOLIC BEVERAGES OR DRUGS PERMITTED ON COMPANY PROPERTY THIS INCLUDES THE PARKING LOT. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady alcohol & drug free environment sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This alcohol & drug free environment sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: NOTICE NO ALCOHOLIC BEVERAGES OR DRUGS PERMITTED ON COMPANY PROPERTY THIS INCLUDES THE PARKING LOT. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123594 2267-123594-ND 754473-79210
Product Name Security Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Alcohol & Drug Free Environment Sign - 10 in Width x 7 in Height - 123594
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 4638075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Label, Self Adhesive, 15Mm X 40Mm; Label Type Te Connectivity - 06WX8637 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details