Brady Corporation Security Sign 123526

Description
Security Sign
Request a Quote Datasheet
Description
Security Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Sign - 123526 - Brady Corporation
Milwaukee, WI, USA
Security Sign
123526
Security Sign 123526
Security Sign

Security Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123526-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123526-ND
Signs, Nameplates, Posters 2267-123526-ND
B555 7X10 BLK/RED/WHT RESTRICTED

B555 7X10 BLK/RED/WHT RESTRICTED

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - TEXT: RESTRICTED AREA MONITORED BY VIDEO CAMERA - 123526 - 754473-79112 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - TEXT: RESTRICTED AREA MONITORED BY VIDEO CAMERA - 123526
754473-79112
Brady B-555 Aluminum Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - TEXT: RESTRICTED AREA MONITORED BY VIDEO CAMERA - 123526 754473-79112
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady alarm / surveillance notice sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This alarm / surveillance notice sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: RESTRICTED AREA MONITORED BY VIDEO CAMERA. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady alarm / surveillance notice sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This alarm / surveillance notice sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: RESTRICTED AREA MONITORED BY VIDEO CAMERA. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123526 2267-123526-ND 754473-79112
Product Name Security Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - TEXT: RESTRICTED AREA MONITORED BY VIDEO CAMERA - 123526
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Label, 115Vac+Flash, Card Of 10; Label Type Te Connectivity - 15J3062 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 2197386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 5.91 inches (150 mm)
View Details