Brady Corporation Security Sign 123480

Description
Security Sign
Request a Quote Datasheet
Description
Security Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Sign - 123480 - Brady Corporation
Milwaukee, WI, USA
Security Sign
123480
Security Sign 123480
Security Sign

Security Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-123480-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-123480-ND
Signs, Nameplates, Posters 2267-123480-ND
B555 24X36 BLK/RED/WHT SECURITY

B555 24X36 BLK/RED/WHT SECURITY

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Admittance Sign - 36 in Width x 24 in Height - 123480 - 754473-79049 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Admittance Sign - 36 in Width x 24 in Height - 123480
754473-79049
Brady B-555 Aluminum Rectangle White Admittance Sign - 36 in Width x 24 in Height - 123480 754473-79049
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady admittance sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 36 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This admittance sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: SECURITY NOTICE ENTERING THIS FACILITY IS DEEMED VALID CONSENT TO SCREENING OR INSPECTION FAILURE TO CONSENT OR SUBMIT TO SCREENING OR INSPECTION WILL RESULT IN DENIAL OR REVOCATION OF AUTHORIZATION TO ENTER. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady admittance sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 36 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This admittance sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: SECURITY NOTICE ENTERING THIS FACILITY IS DEEMED VALID CONSENT TO SCREENING OR INSPECTION FAILURE TO CONSENT OR SUBMIT TO SCREENING OR INSPECTION WILL RESULT IN DENIAL OR REVOCATION OF AUTHORIZATION TO ENTER. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123480 2267-123480-ND 754473-79049
Product Name Security Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Admittance Sign - 36 in Width x 24 in Height - 123480
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No parking
Materials of Construction Pp rigid plastic
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details