Brady Corporation No Smoking Sign - Indiana 123048

Description
This item has a substrate (sticky material) on the front of the sign to allow attachment to a window.
Request a Quote Datasheet
Description
This item has a substrate (sticky material) on the front of the sign to allow attachment to a window.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - Indiana - 123048 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign - Indiana
123048
No Smoking Sign - Indiana 123048
This item has a substrate (sticky material) on the front of the sign to allow attachment to a window.

This item has a substrate (sticky material) on the front of the sign to allow attachment to a window.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-123048-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-123048-ND
Labels, Stickers, Decals - Preprinted 2267-123048-ND
B946 VINYL 7X5 STATE LAW PROHIBI

B946 VINYL 7X5 STATE LAW PROHIBI

Buy Now Datasheet
Brady B-946 Vinyl Rectangle White Smoking Not Permitted Sign - 5 in Width x 7 in Height - 123048 - 754473-71960 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle White Smoking Not Permitted Sign - 5 in Width x 7 in Height - 123048
754473-71960
Brady B-946 Vinyl Rectangle White Smoking Not Permitted Sign - 5 in Width x 7 in Height - 123048 754473-71960
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady smoking not permitted sign is constructed using vinyl which is the B-946 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 5 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This smoking not permitted sign is manufactured with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: STATE LAW PROHIBITS SMOKING WITHIN 8 FEET OF THIS ENTRANCE. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant, weather-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady smoking not permitted sign is constructed using vinyl which is the B-946 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 5 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This smoking not permitted sign is manufactured with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: STATE LAW PROHIBITS SMOKING WITHIN 8 FEET OF THIS ENTRANCE. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant, weather-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 123048 2267-123048-ND 754473-71960
Product Name No Smoking Sign - Indiana Labels, Stickers, Decals - Preprinted Brady B-946 Vinyl Rectangle White Smoking Not Permitted Sign - 5 in Width x 7 in Height - 123048
Materials of Construction Plastic / Film Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Sound horn
Materials of Construction Pp rigid plastic
Width 11.81 inches (300 mm)
View Details