Brady Corporation Brady B-120 Fiberglass Reinforced Polyester Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EYE WASH - 122871 122871

Description
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is printed with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This eyewash & shower sign is manufactured with the following image: eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: EYE WASH. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.151 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is printed with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This eyewash & shower sign is manufactured with the following image: eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: EYE WASH. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.151 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EYE WASH - 122871 - 754473-71835 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EYE WASH - 122871
754473-71835
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EYE WASH - 122871 754473-71835
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is printed with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This eyewash & shower sign is manufactured with the following image: eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: EYE WASH. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.151 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is printed with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This eyewash & shower sign is manufactured with the following image: eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: EYE WASH. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.151 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-71835
Product Name Brady B-120 Fiberglass Reinforced Polyester Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - TEXT: EYE WASH - 122871
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2325516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.3346 ft (1.02 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details