Brady Corporation Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - Laminated - 122638 122638

Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: NOTICE IN ACCORDANCE WITH OSHA STANDARD 1910.147, ALL EQUIPMENT, MACHINES AND PROCESSES SHALL BE LOCKED OUT PRIOR TO SERVICING. LOCKOUT PROCEDURES ARE POSTED IN THE OPERATING AREA AND / OR BY THE MAIN ENERGY SOURCE OF EACH MACHINE. IF YOU HAVE ANY QUESTIONS ABOUT THE LOCKOUT PROCEDURES, PLEASE SEE YOUR SUPERVISOR OR THE SAFETY DIRECTOR. THIS STANDARD WILL BE STRICTLY ENFORCED. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: NOTICE IN ACCORDANCE WITH OSHA STANDARD 1910.147, ALL EQUIPMENT, MACHINES AND PROCESSES SHALL BE LOCKED OUT PRIOR TO SERVICING. LOCKOUT PROCEDURES ARE POSTED IN THE OPERATING AREA AND / OR BY THE MAIN ENERGY SOURCE OF EACH MACHINE. IF YOU HAVE ANY QUESTIONS ABOUT THE LOCKOUT PROCEDURES, PLEASE SEE YOUR SUPERVISOR OR THE SAFETY DIRECTOR. THIS STANDARD WILL BE STRICTLY ENFORCED. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - Laminated - 122638 - 754473-71590 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - Laminated - 122638
754473-71590
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - Laminated - 122638 754473-71590
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: NOTICE IN ACCORDANCE WITH OSHA STANDARD 1910.147, ALL EQUIPMENT, MACHINES AND PROCESSES SHALL BE LOCKED OUT PRIOR TO SERVICING. LOCKOUT PROCEDURES ARE POSTED IN THE OPERATING AREA AND / OR BY THE MAIN ENERGY SOURCE OF EACH MACHINE. IF YOU HAVE ANY QUESTIONS ABOUT THE LOCKOUT PROCEDURES, PLEASE SEE YOUR SUPERVISOR OR THE SAFETY DIRECTOR. THIS STANDARD WILL BE STRICTLY ENFORCED. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: NOTICE IN ACCORDANCE WITH OSHA STANDARD 1910.147, ALL EQUIPMENT, MACHINES AND PROCESSES SHALL BE LOCKED OUT PRIOR TO SERVICING. LOCKOUT PROCEDURES ARE POSTED IN THE OPERATING AREA AND / OR BY THE MAIN ENERGY SOURCE OF EACH MACHINE. IF YOU HAVE ANY QUESTIONS ABOUT THE LOCKOUT PROCEDURES, PLEASE SEE YOUR SUPERVISOR OR THE SAFETY DIRECTOR. THIS STANDARD WILL BE STRICTLY ENFORCED. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-71590
Product Name Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - Laminated - 122638
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Mandatory Signs - 146444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details