Brady Corporation Signs, Nameplates, Posters 122516

Description
CONFINED SPACE SIGN
Request a Quote Datasheet
Description
CONFINED SPACE SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122516-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122516-ND
Signs, Nameplates, Posters 2267-122516-ND
CONFINED SPACE SIGN

CONFINED SPACE SIGN

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Confined Space Sign - 10 in Width x 7 in Height - 122516 - 754473-71458 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Confined Space Sign - 10 in Width x 7 in Height - 122516
754473-71458
Brady B-401 Polystyrene Rectangle White Confined Space Sign - 10 in Width x 7 in Height - 122516 754473-71458
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady confined space sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: CONFINED SPACE ENTER BY PERMIT ONLY PREPARE FOR ENTRY •IDENTIFY HAZARDS OF PERMIT SPACE. •DE-ENERGIZE AND LOCKOUT ALL ENERGY SOURCES. •DRAIN, CLEAN AND VENTILATE CONFINED SPACES. • ISOLATE CONFINED DISCONNECT FILL AND DRAIN LINES. TEST ATMOSPHERE •OXYGEN LEVEL BETWEEN 19.5% AND 23.5%. •FLAMMABLE GASES VAPORS LESS THAN 10% OF LEL. •ALL SUBSTANCES BELOW ESTABLISHED PEL. PREPARE PERSONAL PROTECTION DEVICES •RESPIRATOR, PROTECTIVE CLOTHING, LIFELINE AND SAFETY HARNESS. ATTENDANT AND RESCUE EQUIPMENT IN PLACE REVIEW COMMUNICATION PROCEDURES OBTAIN AUTHORIZED PERMIT. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA 29 CFR 1910.146 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady confined space sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: CONFINED SPACE ENTER BY PERMIT ONLY PREPARE FOR ENTRY •IDENTIFY HAZARDS OF PERMIT SPACE. •DE-ENERGIZE AND LOCKOUT ALL ENERGY SOURCES. •DRAIN, CLEAN AND VENTILATE CONFINED SPACES. • ISOLATE CONFINED DISCONNECT FILL AND DRAIN LINES. TEST ATMOSPHERE •OXYGEN LEVEL BETWEEN 19.5% AND 23.5%. •FLAMMABLE GASES VAPORS LESS THAN 10% OF LEL. •ALL SUBSTANCES BELOW ESTABLISHED PEL. PREPARE PERSONAL PROTECTION DEVICES •RESPIRATOR, PROTECTIVE CLOTHING, LIFELINE AND SAFETY HARNESS. ATTENDANT AND RESCUE EQUIPMENT IN PLACE REVIEW COMMUNICATION PROCEDURES OBTAIN AUTHORIZED PERMIT. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA 29 CFR 1910.146 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122516-ND 754473-71458
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Confined Space Sign - 10 in Width x 7 in Height - 122516
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Mandatory Signs - 7631765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Protective clothing
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Label, Warning, Earth, Card Of 12; Label Type Te Connectivity - 54M4100 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details