Brady Corporation Signs, Nameplates, Posters 122502

Description
"B401,10""HX14""W,RD ,BLK/WHT,OUT OF"
Request a Quote Datasheet
Description
"B401,10""HX14""W,RD ,BLK/WHT,OUT OF"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122502-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122502-ND
Signs, Nameplates, Posters 2267-122502-ND
"B401,10""HX14""W,RD ,BLK/WHT,OUT OF"

"B401,10""HX14""W,RD,BLK/WHT,OUT OF"

Buy Now Datasheet
Brady B-401 Polystyrene Out of Service Sign - TEXT: OUT OF SERVICE DO NOT USE - 122502 - 754473-71444 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Out of Service Sign - TEXT: OUT OF SERVICE DO NOT USE - 122502
754473-71444
Brady B-401 Polystyrene Out of Service Sign - TEXT: OUT OF SERVICE DO NOT USE - 122502 754473-71444
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady out of service sign is produced using polystyrene which is the B-401 Brady Material Code. This item is written in English with the following text: OUT OF SERVICE DO NOT USE. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady out of service sign is produced using polystyrene which is the B-401 Brady Material Code. This item is written in English with the following text: OUT OF SERVICE DO NOT USE. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122502-ND 754473-71444
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Out of Service Sign - TEXT: OUT OF SERVICE DO NOT USE - 122502
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details