Brady Corporation Signs, Nameplates, Posters 122388

Description
EYE WASH SIGN
Request a Quote Datasheet
Description
EYE WASH SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-122388-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-122388-ND
Signs, Nameplates, Posters 2267-122388-ND
EYE WASH SIGN

EYE WASH SIGN

Buy Now Datasheet
Brady B-555 Aluminum Eyewash & Shower Sign - TEXT: EYE WASH SIGN - 122388 - 754473-71321 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Eyewash & Shower Sign - TEXT: EYE WASH SIGN - 122388
754473-71321
Brady B-555 Aluminum Eyewash & Shower Sign - TEXT: EYE WASH SIGN - 122388 754473-71321
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady eyewash & shower sign is constructed using aluminum which is the B-555 Brady Material Code. This SKU is written in English with the following text: EYE WASH SIGN. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady eyewash & shower sign is constructed using aluminum which is the B-555 Brady Material Code. This SKU is written in English with the following text: EYE WASH SIGN. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-122388-ND 754473-71321
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Eyewash & Shower Sign - TEXT: EYE WASH SIGN - 122388
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 1366408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Plastic / Film; Vinyl
Height 0.1640 ft (0.5000 dm)
View Details