Brady Corporation Brady B-555 Aluminum Fire Equipment Sign - TEXT: FIRE EXTINGUISHER - 122346 122346

Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is produced using aluminum which is the B-555 Brady Material Code. This sign is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s).
Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is produced using aluminum which is the B-555 Brady Material Code. This sign is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s).

Suppliers

Company
Product
Description
Supplier Links
Brady B-555 Aluminum Fire Equipment Sign - TEXT: FIRE EXTINGUISHER - 122346 - 754473-71273 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Fire Equipment Sign - TEXT: FIRE EXTINGUISHER - 122346
754473-71273
Brady B-555 Aluminum Fire Equipment Sign - TEXT: FIRE EXTINGUISHER - 122346 754473-71273
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is produced using aluminum which is the B-555 Brady Material Code. This sign is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is produced using aluminum which is the B-555 Brady Material Code. This sign is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-71273
Product Name Brady B-555 Aluminum Fire Equipment Sign - TEXT: FIRE EXTINGUISHER - 122346
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Label, Self Adhesive, 15Mm X 40Mm; Label Type Te Connectivity - 06WX8637 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Mandatory Signs - 284597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Features Adhesive Backed
Height 0.2625 ft (0.8000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details