ToughStripe Die-Cut Numbers are ideal for marking aisle-ways, shipping & receiving docks, distribution, or other areas of your facility. Brady's ToughStripe material was developed for superior durability, easy application, and painless removal. The ToughStripe labels are more visible then paint, and can be applied and removed easily and quickly.
ToughStripe® is a registered trademark of Brady Worldwide, Inc.
The Brady Toughstripe number label comes packaged 20 characters per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-514 number label are: 6 in W x 8 in H. The character height measures 8 in. One of the important components to selecting the right product is the proper label and adhesive material. This number label uses polyester for the label material and permanent rubber-based as the adhesive. Comes printed with specific number(s) or letter(s). On this item that would be 9.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | 121905 | 754473-71148 |
| Product Name | ToughStripe Die-Cut Blue Letter 9 | Brady Toughstripe B-514 Blue Indoor Polyester Number Label - 6 in Width - 8 in Height - 8 in Character Height - Printed Msg = 9 - 121905 |
| Materials of Construction | Plastic / Film | Plastic / Film |