Brady Corporation MiniMark™ Industrial Printer General Purpose Vinyl Tape 120852

Description
Brady's indoor/outdoor marking vinyl is a high gloss, durable, flexible, pressure sensitive adhesive product, designed for use in MiniMark™ Industrial Label Printer. Great for making Safety Signs, Pipemarkers, Arrow Tape, Warehouse Marking, Warning Panels and much more.
Description
Brady's indoor/outdoor marking vinyl is a high gloss, durable, flexible, pressure sensitive adhesive product, designed for use in MiniMark™ Industrial Label Printer. Great for making Safety Signs, Pipemarkers, Arrow Tape, Warehouse Marking, Warning Panels and much more.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
MiniMark™ Industrial Printer General Purpose Vinyl Tape
120852
MiniMark™ Industrial Printer General Purpose Vinyl Tape 120852
Brady's indoor/outdoor marking vinyl is a high gloss, durable, flexible, pressure sensitive adhesive product, designed for use in MiniMark™ Industrial Label Printer. Great for making Safety Signs, Pipemarkers, Arrow Tape, Warehouse Marking, Warning Panels and much more.

Brady's indoor/outdoor marking vinyl is a high gloss, durable, flexible, pressure sensitive adhesive product, designed for use in MiniMark™ Industrial Label Printer. Great for making Safety Signs, Pipemarkers, Arrow Tape, Warehouse Marking, Warning Panels and much more.

Supplier's Site
Brady B-7569 Orange Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1.125 in Width - 110 ft Length - 120852 - 754473-70086 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-7569 Orange Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1.125 in Width - 110 ft Length - 120852
754473-70086
Brady B-7569 Orange Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1.125 in Width - 110 ft Length - 120852 754473-70086
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP31, Globalmark, Minimark, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 continuous thermal transfer printer label roll are: 110 ft L x 1.125 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP31, Globalmark, Minimark, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 continuous thermal transfer printer label roll are: 110 ft L x 1.125 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 120852 754473-70086
Product Name MiniMark™ Industrial Printer General Purpose Vinyl Tape Brady B-7569 Orange Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1.125 in Width - 110 ft Length - 120852
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 1468972 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Push-button label - 210-848 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
Single Coated Linered Tapes - XT-790 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details