Brady Corporation Labels, Stickers, Decals - Preprinted 120644

Description
B946 7X5 BLK,RED/WHT EAR PPE SIG
Request a Quote Datasheet
Description
B946 7X5 BLK,RED/WHT EAR PPE SIG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-120644-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-120644-ND
Labels, Stickers, Decals - Preprinted 2267-120644-ND
B946 7X5 BLK,RED/WHT EAR PPE SIG

B946 7X5 BLK,RED/WHT EAR PPE SIG

Buy Now Datasheet
Brady B-946 Vinyl Rectangle Fire Safety Sign - 5 in Width x 7 in Height - Pressure Sensitive Adhesive - 120644 - 754473-69897 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle Fire Safety Sign - 5 in Width x 7 in Height - Pressure Sensitive Adhesive - 120644
754473-69897
Brady B-946 Vinyl Rectangle Fire Safety Sign - 5 in Width x 7 in Height - Pressure Sensitive Adhesive - 120644 754473-69897
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is manufactured using vinyl which is the B-946 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 5 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is manufactured using vinyl which is the B-946 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 5 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-120644-ND 754473-69897
Product Name Labels, Stickers, Decals - Preprinted Brady B-946 Vinyl Rectangle Fire Safety Sign - 5 in Width x 7 in Height - Pressure Sensitive Adhesive - 120644
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Mask
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, Warning, Isolate, Card Of 10; Label Type Te Connectivity - 07WX0861 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details