These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady construction site sign is made from recycled film which is the B-558 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This construction site sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: DANGER CONSTRUCTION SITE UNAUTHORIZED PERSONS KEEP OUT. This sign is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 118230 | 754473-18026 |
| Product Name | Eco-Friendly Danger Sign | Brady B-558 Recycled Film Rectangle White Construction Site Sign - 10 in Width x 7 in Height - TEXT: DANGER CONSTRUCTION SITE UNAUTHORIZED PERSONS KEEP OUT - 118230 |
| Materials of Construction | Eco-Friendly Pressure Sensitive | Recycled Film |