Brady Corporation Eco-Friendly Exit Sign 118141

Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Request a Quote Datasheet
Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Exit Sign - 118141 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Exit Sign
118141
Eco-Friendly Exit Sign 118141
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Supplier's Site
Signs, Nameplates, Posters - 2267-118141-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-118141-ND
Signs, Nameplates, Posters 2267-118141-ND
B558 10X14 RED/WHT SUSTAINABLE E

B558 10X14 RED/WHT SUSTAINABLE E

Buy Now Datasheet
Brady B-558 Recycled Film Rectangle White Exit Sign - 14 in Width x 10 in Height - TEXT: EXIT ARROW LEFT - 118141 - 754473-17937 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-558 Recycled Film Rectangle White Exit Sign - 14 in Width x 10 in Height - TEXT: EXIT ARROW LEFT - 118141
754473-17937
Brady B-558 Recycled Film Rectangle White Exit Sign - 14 in Width x 10 in Height - TEXT: EXIT ARROW LEFT - 118141 754473-17937
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is produced using recycled film which is the B-558 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This exit sign is designed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This exit sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: EXIT ARROW LEFT. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is produced using recycled film which is the B-558 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This exit sign is designed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This exit sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: EXIT ARROW LEFT. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 118141 2267-118141-ND 754473-17937
Product Name Eco-Friendly Exit Sign Signs, Nameplates, Posters Brady B-558 Recycled Film Rectangle White Exit Sign - 14 in Width x 10 in Height - TEXT: EXIT ARROW LEFT - 118141
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Exit Signs - 146371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details