Brady Corporation Eco-Friendly Notice Sign 116187

Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Notice Sign - 116187 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Notice Sign
116187
Eco-Friendly Notice Sign 116187
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

Supplier's Site
Brady B-563 High Density Polypropylene White Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: NOTICE KEEP THIS AREA CLEAR - 116187 - 754473-18830 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-563 High Density Polypropylene White Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: NOTICE KEEP THIS AREA CLEAR - 116187
754473-18830
Brady B-563 High Density Polypropylene White Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: NOTICE KEEP THIS AREA CLEAR - 116187 754473-18830
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep space clear sign is manufactured using high density polypropylene which is the B-563 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep space clear sign is designed with a white background and text and/or image color(s) of black / blue. This part is written in English with the following text: NOTICE KEEP THIS AREA CLEAR. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep space clear sign is manufactured using high density polypropylene which is the B-563 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep space clear sign is designed with a white background and text and/or image color(s) of black / blue. This part is written in English with the following text: NOTICE KEEP THIS AREA CLEAR. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 116187 754473-18830
Product Name Eco-Friendly Notice Sign Brady B-563 High Density Polypropylene White Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: NOTICE KEEP THIS AREA CLEAR - 116187
Materials of Construction Plastic / Film High Density Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 7760989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pc
Features Adhesive Backed
View Details