Brady Corporation Brady B-959 Aluminum Rectangle Green Litter & Cigarette Disposal Sign - Reflective - TEXT: PLEASE DON'T LITTER - 115629 115629

Description
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady litter & cigarette disposal sign is produced using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is printed with a green background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This litter & cigarette disposal sign is manufactured with the following image: don't litter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: PLEASE DON'T LITTER.
Description
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady litter & cigarette disposal sign is produced using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is printed with a green background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This litter & cigarette disposal sign is manufactured with the following image: don't litter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: PLEASE DON'T LITTER.

Suppliers

Company
Product
Description
Supplier Links
Brady B-959 Aluminum Rectangle Green Litter & Cigarette Disposal Sign - Reflective - TEXT: PLEASE DON'T LITTER - 115629 - 754473-18990 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle Green Litter & Cigarette Disposal Sign - Reflective - TEXT: PLEASE DON'T LITTER - 115629
754473-18990
Brady B-959 Aluminum Rectangle Green Litter & Cigarette Disposal Sign - Reflective - TEXT: PLEASE DON'T LITTER - 115629 754473-18990
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady litter & cigarette disposal sign is produced using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is printed with a green background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This litter & cigarette disposal sign is manufactured with the following image: don't litter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: PLEASE DON'T LITTER.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady litter & cigarette disposal sign is produced using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is printed with a green background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This litter & cigarette disposal sign is manufactured with the following image: don't litter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: PLEASE DON'T LITTER.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-18990
Product Name Brady B-959 Aluminum Rectangle Green Litter & Cigarette Disposal Sign - Reflective - TEXT: PLEASE DON'T LITTER - 115629
Materials of Construction Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Sound horn
Materials of Construction Pp rigid plastic
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details