Brady Corporation Signs, Nameplates, Posters 115625

Description
TRFC SIGN PVT PROP NO TRESS ENG
Request a Quote Datasheet
Description
TRFC SIGN PVT PROP NO TRESS ENG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115625-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115625-ND
Signs, Nameplates, Posters 2267-115625-ND
TRFC SIGN PVT PROP NO TRESS ENG

TRFC SIGN PVT PROP NO TRESS ENG

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Restricted Area / No Trespassing Sign - Reflective - TEXT: PRIVATE PROPERTY NO TRESPASSING - 115625 - 754473-18988 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Restricted Area / No Trespassing Sign - Reflective - TEXT: PRIVATE PROPERTY NO TRESPASSING - 115625
754473-18988
Brady B-959 Aluminum Rectangle White Restricted Area / No Trespassing Sign - Reflective - TEXT: PRIVATE PROPERTY NO TRESPASSING - 115625 754473-18988
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is produced using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: PRIVATE PROPERTY NO TRESPASSING.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is produced using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: PRIVATE PROPERTY NO TRESPASSING.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115625-ND 754473-18988
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Restricted Area / No Trespassing Sign - Reflective - TEXT: PRIVATE PROPERTY NO TRESPASSING - 115625
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 1366415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Plastic / Film; Vinyl
Width 23.62 inches (600 mm)
View Details
Label, 115Vac+Flash, Card Of 10; Label Type Te Connectivity - 15J3062 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details