Brady Corporation Signs, Nameplates, Posters 115525

Description
TRFC SIGN NO SKATEBOARD REFL ENG
Request a Quote Datasheet
Description
TRFC SIGN NO SKATEBOARD REFL ENG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-115525-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-115525-ND
Signs, Nameplates, Posters 2267-115525-ND
TRFC SIGN NO SKATEBOARD REFL ENG

TRFC SIGN NO SKATEBOARD REFL ENG

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Loitering, Soliciting, & Trespassing Sign - Reflective - TEXT: NO SKATEBOARD - 115525 - 754473-18516 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Loitering, Soliciting, & Trespassing Sign - Reflective - TEXT: NO SKATEBOARD - 115525
754473-18516
Brady B-959 Aluminum Rectangle White Loitering, Soliciting, & Trespassing Sign - Reflective - TEXT: NO SKATEBOARD - 115525 754473-18516
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady loitering, soliciting, & trespassing sign is made from aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: NO SKATEBOARD.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady loitering, soliciting, & trespassing sign is made from aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: NO SKATEBOARD.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-115525-ND 754473-18516
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Loitering, Soliciting, & Trespassing Sign - Reflective - TEXT: NO SKATEBOARD - 115525
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 1812252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details