Brady Corporation BradyGlo™ Egress Sign 114676

Description
These exit signs offer directional guidance to exits or exit passageways. Use the appropriate arrows to indicate direction of travel to intermediate doors, corridors, or stairwell exits where the fastest egress direction is unclear. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread.
Description
These exit signs offer directional guidance to exits or exit passageways. Use the appropriate arrows to indicate direction of travel to intermediate doors, corridors, or stairwell exits where the fastest egress direction is unclear. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread.

Suppliers

Company
Product
Description
Supplier Links
BradyGlo™ Egress Sign - 114676 - Brady Corporation
Milwaukee, WI, USA
BradyGlo™ Egress Sign
114676
BradyGlo™ Egress Sign 114676
These exit signs offer directional guidance to exits or exit passageways. Use the appropriate arrows to indicate direction of travel to intermediate doors, corridors, or stairwell exits where the fastest egress direction is unclear. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread.

These exit signs offer directional guidance to exits or exit passageways. Use the appropriate arrows to indicate direction of travel to intermediate doors, corridors, or stairwell exits where the fastest egress direction is unclear. BradyGlo™ photoluminescent signs provide a bright, long-lasting afterglow during a lights-out evacuation. Maximum charge is achieved in two hours with 2 foot-candles of bright white light. BradyGlo photoluminescent materials are non-toxic, non-radioactive, and washable, and prevent flame spread.

Supplier's Site
Brady Bradyglo B-984 Polyester Rectangle White Exit Sign - 15 in Width x 7 in Height - Glow in the Dark - 114676 - 754473-17720 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-984 Polyester Rectangle White Exit Sign - 15 in Width x 7 in Height - Glow in the Dark - 114676
754473-17720
Brady Bradyglo B-984 Polyester Rectangle White Exit Sign - 15 in Width x 7 in Height - Glow in the Dark - 114676 754473-17720
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is manufactured using polyester which is the B-984 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 15 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This exit sign is manufactured with the following image: directional arrow & running man symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 523, ASTM E2030-99, ASTM E2073-00, IBC 2009, IFC 2009, NFPA 101-2009, NFPA 170-2009, OSHA 29 CFR 1910.37, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is manufactured using polyester which is the B-984 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 15 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This exit sign is manufactured with the following image: directional arrow & running man symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 523, ASTM E2030-99, ASTM E2073-00, IBC 2009, IFC 2009, NFPA 101-2009, NFPA 170-2009, OSHA 29 CFR 1910.37, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 114676 754473-17720
Product Name BradyGlo™ Egress Sign Brady Bradyglo B-984 Polyester Rectangle White Exit Sign - 15 in Width x 7 in Height - Glow in the Dark - 114676
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details