"B324 3.5""HX5""W (10/PK)"
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady motivational sign is manufactured using bradyglo / polyester which is the B-324 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This motivational sign is printed with a green background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This motivational sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: HE WHO HESITATES IS NOT ONLY LOST, BUT MILES FROM THE NEXT EXIT. This item is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM 2030-99, ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, Floyd's Register SAS F050294.p, IMO Resolution A.752 (18), ISO/CD 15370, MSC.27(61), OSHA, PSTC-101, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-114633-ND | 754473-17677 |
| Product Name | Signs, Nameplates, Posters | Brady B-324 BradyGlo / Polyester Rectangle Green Motivational Sign - 5 in Width x 3.5 in Height - Glow in the Dark - 114633 |
| Materials of Construction | Polyester | BradyGlo / Polyester |