Brady Corporation Brady B-959 Aluminum Square Road Construction Sign - 30 in Width x 30 in Height - TEXT: STREET WORK AHEAD - 113299 113299

Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady road construction sign is produced using aluminum which is the B-959 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 30 in width and a 30 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a square. This item is written in English with the following text: STREET WORK AHEAD. This sign is designed and built for Outdoor use.
Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady road construction sign is produced using aluminum which is the B-959 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 30 in width and a 30 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a square. This item is written in English with the following text: STREET WORK AHEAD. This sign is designed and built for Outdoor use.

Suppliers

Company
Product
Description
Supplier Links
Brady B-959 Aluminum Square Road Construction Sign - 30 in Width x 30 in Height - TEXT: STREET WORK AHEAD - 113299 - 754473-14579 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Square Road Construction Sign - 30 in Width x 30 in Height - TEXT: STREET WORK AHEAD - 113299
754473-14579
Brady B-959 Aluminum Square Road Construction Sign - 30 in Width x 30 in Height - TEXT: STREET WORK AHEAD - 113299 754473-14579
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady road construction sign is produced using aluminum which is the B-959 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 30 in width and a 30 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a square. This item is written in English with the following text: STREET WORK AHEAD. This sign is designed and built for Outdoor use.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady road construction sign is produced using aluminum which is the B-959 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 30 in width and a 30 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a square. This item is written in English with the following text: STREET WORK AHEAD. This sign is designed and built for Outdoor use.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-14579
Product Name Brady B-959 Aluminum Square Road Construction Sign - 30 in Width x 30 in Height - TEXT: STREET WORK AHEAD - 113299
Materials of Construction Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Fire Safety Signs - 146400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details