Brady Corporation LEGEND: Chevron Symbol 113291

Description
Traffic Sign: 18x24 Chevron Sign
Request a Quote Datasheet
Description
Traffic Sign: 18x24 Chevron Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEGEND: Chevron Symbol - 113291 - Brady Corporation
Milwaukee, WI, USA
LEGEND: Chevron Symbol
113291
LEGEND: Chevron Symbol 113291
Traffic Sign: 18x24 Chevron Sign

Traffic Sign: 18x24 Chevron Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-113291-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-113291-ND
Signs, Nameplates, Posters 2267-113291-ND
B959 24X18 BLK/YEL TRAFFIC SIGN

B959 24X18 BLK/YEL TRAFFIC SIGN

Buy Now Datasheet
Brady B-959 Aluminum Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 24 in Height - 113291 - 754473-14571 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 24 in Height - 113291
754473-14571
Brady B-959 Aluminum Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 24 in Height - 113291 754473-14571
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is produced using aluminum which is the B-959 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 18 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This stop signs, traffic control signs & banners sign is printed with the following image: chevron symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 523, MUTCD, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is produced using aluminum which is the B-959 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 18 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This stop signs, traffic control signs & banners sign is printed with the following image: chevron symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 523, MUTCD, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 113291 2267-113291-ND 754473-14571
Product Name LEGEND: Chevron Symbol Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle Yellow Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 24 in Height - 113291
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 4113970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No unauthorised access
Materials of Construction Metal; Aluminium
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details