Brady Corporation BradyGlo™ High Performance Photoluminescent EXIT Kick Plate Sign 113063B

Description
BradyGlo™ High Performance Photoluminescent "Glow-in-the-Dark" Exit Signs are non-radioactive, non-electrical, conserve energy and require no wiring or batteries. Visible in total blackout or heavy smoke conditions Requires no additional electricity to operate -saves on energy cost Ability to earn LEED points with energy efficient product Compliant with all current building codes (2009 IBC, NFPA 101) Low cost, easy installation Requires virtually no maintenance 25+ years life expectancy
Description
BradyGlo™ High Performance Photoluminescent "Glow-in-the-Dark" Exit Signs are non-radioactive, non-electrical, conserve energy and require no wiring or batteries. Visible in total blackout or heavy smoke conditions Requires no additional electricity to operate -saves on energy cost Ability to earn LEED points with energy efficient product Compliant with all current building codes (2009 IBC, NFPA 101) Low cost, easy installation Requires virtually no maintenance 25+ years life expectancy

Suppliers

Company
Product
Description
Supplier Links
BradyGlo™ High Performance Photoluminescent EXIT Kick Plate Sign - 113063B - Brady Corporation
Milwaukee, WI, USA
BradyGlo™ High Performance Photoluminescent EXIT Kick Plate Sign
113063B
BradyGlo™ High Performance Photoluminescent EXIT Kick Plate Sign 113063B
BradyGlo™ High Performance Photoluminescent "Glow-in-the-Dark" Exit Signs are non-radioactive, non-electrical, conserve energy and require no wiring or batteries. Visible in total blackout or heavy smoke conditions Requires no additional electricity to operate -saves on energy cost Ability to earn LEED points with energy efficient product Compliant with all current building codes (2009 IBC, NFPA 101) Low cost, easy installation Requires virtually no maintenance 25+ years life expectancy

BradyGlo™ High Performance Photoluminescent "Glow-in-the-Dark" Exit Signs are non-radioactive, non-electrical, conserve energy and require no wiring or batteries.
Visible in total blackout or heavy smoke conditions
Requires no additional electricity to operate -saves on energy cost
Ability to earn LEED points with energy efficient product
Compliant with all current building codes (2009 IBC, NFPA 101)
Low cost, easy installation
Requires virtually no maintenance
25+ years life expectancy

Supplier's Site
Brady Bradyglo B-360 Photoluminescent Rectangle Gray Exit Sign - 34 in Width x 10 in Height - Glow in the Dark - TEXT: EXIT - 113063B - 754473-17608 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-360 Photoluminescent Rectangle Gray Exit Sign - 34 in Width x 10 in Height - Glow in the Dark - TEXT: EXIT - 113063B
754473-17608
Brady Bradyglo B-360 Photoluminescent Rectangle Gray Exit Sign - 34 in Width x 10 in Height - Glow in the Dark - TEXT: EXIT - 113063B 754473-17608
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is manufactured using photoluminescent which is the B-360 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 34 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is designed with a gray background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: EXIT. There are a variety of standards that signs may comform to. In particular, this SKU complies with the 2012 IBC, IBC / IFC 2009, NFPA 101 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is manufactured using photoluminescent which is the B-360 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 34 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is designed with a gray background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: EXIT. There are a variety of standards that signs may comform to. In particular, this SKU complies with the 2012 IBC, IBC / IFC 2009, NFPA 101 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 113063B 754473-17608
Product Name BradyGlo™ High Performance Photoluminescent EXIT Kick Plate Sign Brady Bradyglo B-360 Photoluminescent Rectangle Gray Exit Sign - 34 in Width x 10 in Height - Glow in the Dark - TEXT: EXIT - 113063B
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 2.36 inches (60 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details