Brady Corporation Brady Pipe Markers-To-Go B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = LOW PRESSURE CONDENSATE with Right Arrow - 109391 109391

Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 12 in L x 2 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: LOW PRESSURE CONDENSATE.
Description
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 12 in L x 2 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: LOW PRESSURE CONDENSATE.

Suppliers

Company
Product
Description
Supplier Links
Brady Pipe Markers-To-Go B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = LOW PRESSURE CONDENSATE with Right Arrow - 109391 - 754473-67627 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Pipe Markers-To-Go B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = LOW PRESSURE CONDENSATE with Right Arrow - 109391
754473-67627
Brady Pipe Markers-To-Go B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = LOW PRESSURE CONDENSATE with Right Arrow - 109391 754473-67627
The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 12 in L x 2 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: LOW PRESSURE CONDENSATE.

The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 12 in L x 2 in H. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: LOW PRESSURE CONDENSATE.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-67627
Product Name Brady Pipe Markers-To-Go B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 2 in Height - 12 in Length - Printed Msg = LOW PRESSURE CONDENSATE with Right Arrow - 109391
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-707/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
Double Coated Linered Tapes - XT-679 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0054 inches (0.1372 mm)
View Details
CD & DVD Labels - 2655625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
View Details