Brady Corporation Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 12 in Height - 30 ft Length - Printed Msg = HYDROCHLORIC ACID with Left Arrow - 109309 109309

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 12 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: HYDROCHLORIC ACID.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 12 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: HYDROCHLORIC ACID.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 12 in Height - 30 ft Length - Printed Msg = HYDROCHLORIC ACID with Left Arrow - 109309 - 754473-67541 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 12 in Height - 30 ft Length - Printed Msg = HYDROCHLORIC ACID with Left Arrow - 109309
754473-67541
Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 12 in Height - 30 ft Length - Printed Msg = HYDROCHLORIC ACID with Left Arrow - 109309 754473-67541
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 12 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: HYDROCHLORIC ACID.

The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 30 ft L x 12 in H. The arrow on this label points left. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: acid, base & caustic, and has the following text printed: HYDROCHLORIC ACID.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-67541
Product Name Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 12 in Height - 30 ft Length - Printed Msg = HYDROCHLORIC ACID with Left Arrow - 109309
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.7087 inches (18 mm)
View Details
1 MIL White Semi Gloss Polyimide Label Material - XF-101S - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details