Brady Worldwide, Inc. Ready Access Padlock Station, Pp, Yellow; Enclosure Type Brady 105942

Description
READY ACCESS PADLOCK STATION, PP, YELLOW; Enclosure Type:Wall Mount; Enclosure Material:Polypropyle ne (PP); External Height - Metric:432mm; External Width - Metric:432mm; External Depth - Metric:171mm; IP Rating:-; Body Color:Yellow RoHS Compliant: NA
Datasheet
Description
READY ACCESS PADLOCK STATION, PP, YELLOW; Enclosure Type:Wall Mount; Enclosure Material:Polypropyle ne (PP); External Height - Metric:432mm; External Width - Metric:432mm; External Depth - Metric:171mm; IP Rating:-; Body Color:Yellow RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ready Access Padlock Station, Pp, Yellow; Enclosure Type Brady - 72M6451 - Newark, An Avnet Company
Chicago, IL, United States
Ready Access Padlock Station, Pp, Yellow; Enclosure Type Brady
72M6451
Ready Access Padlock Station, Pp, Yellow; Enclosure Type Brady 72M6451
READY ACCESS PADLOCK STATION, PP, YELLOW; Enclosure Type:Wall Mount; Enclosure Material:Polypropyle ne (PP); External Height - Metric:432mm; External Width - Metric:432mm; External Depth - Metric:171mm; IP Rating:-; Body Color:Yellow RoHS Compliant: NA

READY ACCESS PADLOCK STATION, PP, YELLOW; Enclosure Type:Wall Mount; Enclosure Material:Polypropylene (PP); External Height - Metric:432mm; External Width - Metric:432mm; External Depth - Metric:171mm; IP Rating:-; Body Color:Yellow RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 72M6451
Product Name Ready Access Padlock Station, Pp, Yellow; Enclosure Type Brady
Length 17.01 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 105-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers