Brady Worldwide, Inc. Label Printer Tape; Tape Width Brady 105031

Description
LABEL PRINTER TAPE; Tape Width:111.76mm; Tape Material:-; For Use With:Brady MiniMark Label Printers; Product Range:-; Pack Quantity:2; Roll Length:290ft; Width:4.4" RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER TAPE; Tape Width:111.76mm; Tape Material:-; For Use With:Brady MiniMark Label Printers; Product Range:-; Pack Quantity:2; Roll Length:290ft; Width:4.4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape; Tape Width Brady - 10M4029 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape; Tape Width Brady
10M4029
Label Printer Tape; Tape Width Brady 10M4029
LABEL PRINTER TAPE; Tape Width:111.76mm; Tape Material:-; For Use With:Brady MiniMark Label Printers; Product Range:-; Pack Quantity:2; Roll Length:290ft; Width:4.4" RoHS Compliant: Yes

LABEL PRINTER TAPE; Tape Width:111.76mm; Tape Material:-; For Use With:Brady MiniMark Label Printers; Product Range:-; Pack Quantity:2; Roll Length:290ft; Width:4.4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 10M4029
Product Name Label Printer Tape; Tape Width Brady
Width 4.4 inches (112 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-854 - WAGO
Specs
Materials of Construction Polyester
Width 1.1 inches (28 mm)
View Details
Thermal Transfer Printable Label - XF-525 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Green
View Details
Pre-printed Labels - 4506164 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details