Brady Corporation Floor Arrows, Prespaced - 2" x 5" White Toughstripe Polyester 104555

Description
ToughStripe™ Floor Arrows come on pre-spaced rolls to make installation quick and easy. To apply, you simply lay down the line like you would continuous tape, then peel off the transfer liner. The floor arrows will be applied evenly spaced 18" apart, in a straight line - in seconds! Available in 2" x 5" in a variety of colors, including red, green, blue, yellow, black and white. Superior Durability: ToughStripe™ Floor Arrows are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done. Withstands forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ Floor Arrows can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Arrows offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new
Description
ToughStripe™ Floor Arrows come on pre-spaced rolls to make installation quick and easy. To apply, you simply lay down the line like you would continuous tape, then peel off the transfer liner. The floor arrows will be applied evenly spaced 18" apart, in a straight line - in seconds! Available in 2" x 5" in a variety of colors, including red, green, blue, yellow, black and white. Superior Durability: ToughStripe™ Floor Arrows are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done. Withstands forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ Floor Arrows can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Arrows offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new

Suppliers

Company
Product
Description
Supplier Links
Floor Arrows, Prespaced - 2
Milwaukee, WI, USA
Floor Arrows, Prespaced - 2" x 5" White Toughstripe Polyester
104555
Floor Arrows, Prespaced - 2" x 5" White Toughstripe Polyester 104555
ToughStripe™ Floor Arrows come on pre-spaced rolls to make installation quick and easy. To apply, you simply lay down the line like you would continuous tape, then peel off the transfer liner. The floor arrows will be applied evenly spaced 18" apart, in a straight line - in seconds! Available in 2" x 5" in a variety of colors, including red, green, blue, yellow, black and white. Superior Durability: ToughStripe™ Floor Arrows are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done. Withstands forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ Floor Arrows can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ Floor Arrows offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new

ToughStripe™ Floor Arrows come on pre-spaced rolls to make installation quick and easy.

To apply, you simply lay down the line like you would continuous tape, then peel off the transfer liner. The floor arrows will be applied evenly spaced 18" apart, in a straight line - in seconds! Available in 2" x 5" in a variety of colors, including red, green, blue, yellow, black and white.

Superior Durability:

ToughStripe™ Floor Arrows are made of tough, resilient material so you can spend less time replacing damaged or worn tape. You can apply them once, and be done.

  • Withstands forklift traffic without tearing or lifting
  • Low-profile design minimizes tears and scratches from skids, pallet jacks, etc.
  • Made with rugged polyester and aggressive adhesive

Painless Removal:

ToughStripe™ Floor Arrows can be easily removed without damaging the floor or leaving residue.

  • Does not chip and flake when being removed - comes off in one piece
  • Clean removal without any unsightly adhesive residue or damage to the floor

High Visibility:

ToughStripe™ Floor Arrows offer the same visibility as painted floor markings, but cost much less.

  • High-gloss surface shines like new paint
  • Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks
  • Surface resists marks and smudges and cleans up like new
Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Industrial Tapes
Product Number 104555
Product Name Floor Arrows, Prespaced - 2" x 5" White Toughstripe Polyester
Color White
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Masking Tape - 2308 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0055 inches (0.1397 mm)
Adhesive Crepe Paper
View Details