Brady Corporation Floor Corner Marks - Ts - 3" x 8" Yellow Toughstripe Floor Marking Polyester 104451

Description
ToughStripe™ "T" Corner Marks are made of the most durable floor marking tape. They are perfect for marking skid and pallet storage areas, as well as other designated areas of your facility. Why use ToughStripe™ "T" Corner Marks over traditional floor marking tape? Compared to conventional floor marking tape, the ToughStripe "T" Corner Marks are less likely to be damaged when skids are dragged into their position, as there is less tape on the floor. They are easier to repair and make changes - there is no need to pull up and replace an entire line of floor tape. Superior Durability: ToughStripe™ "T" Corner Marks are made of tough, resilient material so you can spend less time replacing damaged or worn corner marks. You can apply them once, and be done. Withstands forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ "T" Corner Marks can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ "T" Corner Marks offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new Available in a variety of high-impact colors
Description
ToughStripe™ "T" Corner Marks are made of the most durable floor marking tape. They are perfect for marking skid and pallet storage areas, as well as other designated areas of your facility. Why use ToughStripe™ "T" Corner Marks over traditional floor marking tape? Compared to conventional floor marking tape, the ToughStripe "T" Corner Marks are less likely to be damaged when skids are dragged into their position, as there is less tape on the floor. They are easier to repair and make changes - there is no need to pull up and replace an entire line of floor tape. Superior Durability: ToughStripe™ "T" Corner Marks are made of tough, resilient material so you can spend less time replacing damaged or worn corner marks. You can apply them once, and be done. Withstands forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ "T" Corner Marks can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ "T" Corner Marks offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new Available in a variety of high-impact colors

Suppliers

Company
Product
Description
Supplier Links
Floor Corner Marks - Ts - 3
Milwaukee, WI, USA
Floor Corner Marks - Ts - 3" x 8" Yellow Toughstripe Floor Marking Polyester
104451
Floor Corner Marks - Ts - 3" x 8" Yellow Toughstripe Floor Marking Polyester 104451
ToughStripe™ "T" Corner Marks are made of the most durable floor marking tape. They are perfect for marking skid and pallet storage areas, as well as other designated areas of your facility. Why use ToughStripe™ "T" Corner Marks over traditional floor marking tape? Compared to conventional floor marking tape, the ToughStripe "T" Corner Marks are less likely to be damaged when skids are dragged into their position, as there is less tape on the floor. They are easier to repair and make changes - there is no need to pull up and replace an entire line of floor tape. Superior Durability: ToughStripe™ "T" Corner Marks are made of tough, resilient material so you can spend less time replacing damaged or worn corner marks. You can apply them once, and be done. Withstands forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ "T" Corner Marks can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ "T" Corner Marks offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new Available in a variety of high-impact colors

ToughStripe™ "T" Corner Marks are made of the most durable floor marking tape. They are perfect for marking skid and pallet storage areas, as well as other designated areas of your facility.

Why use ToughStripe™ "T" Corner Marks over traditional floor marking tape?

Compared to conventional floor marking tape, the ToughStripe "T" Corner Marks are less likely to be damaged when skids are dragged into their position, as there is less tape on the floor. They are easier to repair and make changes - there is no need to pull up and replace an entire line of floor tape.

Superior Durability:

ToughStripe™ "T" Corner Marks are made of tough, resilient material so you can spend less time replacing damaged or worn corner marks. You can apply them once, and be done.

  • Withstands forklift traffic without tearing or lifting
  • Low-profile design minimizes tears and scratches from skids, pallet jacks, etc.
  • Made with rugged polyester and aggressive adhesive

Painless Removal:

ToughStripe™ "T" Corner Marks can be easily removed without damaging the floor or leaving residue.

  • Does not chip and flake when being removed - comes off in one piece
  • Clean removal without any unsightly adhesive residue or damage to the floor

High Visibility:

ToughStripe™ "T" Corner Marks offer the same visibility as painted floor markings, but cost much less.

  • High-gloss surface shines like new paint
  • Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks
  • Surface resists marks and smudges and cleans up like new
  • Available in a variety of high-impact colors
Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Industrial Tapes
Product Number 104451
Product Name Floor Corner Marks - Ts - 3" x 8" Yellow Toughstripe Floor Marking Polyester
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0026 inches (0.0650 mm)
View Details