Brady Corporation Floor Corner Marks - Ls - 3" x 8" Blue Toughstripe Floor Marking Polyester 104444

Description
ToughStripe™ "L" Corner Marks are made of the most durable floor marking tape. They are perfect for marking skid and pallet storage areas, as well as other designated areas of your facility. Available in 2" x 5", 3" x 8" and 4"x 10" widths in a variety of colors, including red, green, blue, yellow, black and white. Why use ToughStripe™ "L" Corner Marks over traditional floor marking tape? Compared to conventional floor tape, the ToughStripe "L" Corner Marks are less likely to be damaged when skids are dragged into their position, as there is less tape on the floor. They are easier to repair - there is no need to pull up and replace an entire line of floor tape. Superior Durability: ToughStripe™ "L" Corner Marks are made of tough, resilient material so you can spend less time replacing damaged or worn corner marks. You can apply them once, and be done. Withstands forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ "L" Corner Marks can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ "L" Corner Marks offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new Available in a variety of high-impact colors
Description
ToughStripe™ "L" Corner Marks are made of the most durable floor marking tape. They are perfect for marking skid and pallet storage areas, as well as other designated areas of your facility. Available in 2" x 5", 3" x 8" and 4"x 10" widths in a variety of colors, including red, green, blue, yellow, black and white. Why use ToughStripe™ "L" Corner Marks over traditional floor marking tape? Compared to conventional floor tape, the ToughStripe "L" Corner Marks are less likely to be damaged when skids are dragged into their position, as there is less tape on the floor. They are easier to repair - there is no need to pull up and replace an entire line of floor tape. Superior Durability: ToughStripe™ "L" Corner Marks are made of tough, resilient material so you can spend less time replacing damaged or worn corner marks. You can apply them once, and be done. Withstands forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ "L" Corner Marks can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ "L" Corner Marks offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new Available in a variety of high-impact colors

Suppliers

Company
Product
Description
Supplier Links
Floor Corner Marks - Ls - 3
Milwaukee, WI, USA
Floor Corner Marks - Ls - 3" x 8" Blue Toughstripe Floor Marking Polyester
104444
Floor Corner Marks - Ls - 3" x 8" Blue Toughstripe Floor Marking Polyester 104444
ToughStripe™ "L" Corner Marks are made of the most durable floor marking tape. They are perfect for marking skid and pallet storage areas, as well as other designated areas of your facility. Available in 2" x 5", 3" x 8" and 4"x 10" widths in a variety of colors, including red, green, blue, yellow, black and white. Why use ToughStripe™ "L" Corner Marks over traditional floor marking tape? Compared to conventional floor tape, the ToughStripe "L" Corner Marks are less likely to be damaged when skids are dragged into their position, as there is less tape on the floor. They are easier to repair - there is no need to pull up and replace an entire line of floor tape. Superior Durability: ToughStripe™ "L" Corner Marks are made of tough, resilient material so you can spend less time replacing damaged or worn corner marks. You can apply them once, and be done. Withstands forklift traffic without tearing or lifting Low-profile design minimizes tears and scratches from skids, pallet jacks, etc. Made with rugged polyester and aggressive adhesive Painless Removal: ToughStripe™ "L" Corner Marks can be easily removed without damaging the floor or leaving residue. Does not chip and flake when being removed - comes off in one piece Clean removal without any unsightly adhesive residue or damage to the floor High Visibility: ToughStripe™ "L" Corner Marks offer the same visibility as painted floor markings, but cost much less. High-gloss surface shines like new paint Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks Surface resists marks and smudges and cleans up like new Available in a variety of high-impact colors

ToughStripe™ "L" Corner Marks are made of the most durable floor marking tape. They are perfect for marking skid and pallet storage areas, as well as other designated areas of your facility. Available in 2" x 5", 3" x 8" and 4"x 10" widths in a variety of colors, including red, green, blue, yellow, black and white.

Why use ToughStripe™ "L" Corner Marks over traditional floor marking tape?

Compared to conventional floor tape, the ToughStripe "L" Corner Marks are less likely to be damaged when skids are dragged into their position, as there is less tape on the floor. They are easier to repair - there is no need to pull up and replace an entire line of floor tape.

Superior Durability:

ToughStripe™ "L" Corner Marks are made of tough, resilient material so you can spend less time replacing damaged or worn corner marks. You can apply them once, and be done.

  • Withstands forklift traffic without tearing or lifting
  • Low-profile design minimizes tears and scratches from skids, pallet jacks, etc.
  • Made with rugged polyester and aggressive adhesive

Painless Removal:

ToughStripe™ "L" Corner Marks can be easily removed without damaging the floor or leaving residue.

  • Does not chip and flake when being removed - comes off in one piece
  • Clean removal without any unsightly adhesive residue or damage to the floor

High Visibility:

ToughStripe™ "L" Corner Marks offer the same visibility as painted floor markings, but cost much less.

  • High-gloss surface shines like new paint
  • Low profile minimizes debris buildup along the edges that occurs with thicker (extruded) floor marks
  • Surface resists marks and smudges and cleans up like new
  • Available in a variety of high-impact colors
Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Industrial Tapes
Product Number 104444
Product Name Floor Corner Marks - Ls - 3" x 8" Blue Toughstripe Floor Marking Polyester
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details