Brady Worldwide, Inc. Label, Warning, 5Inx3.5In, 5Pcs; Label Type Brady 101951

Description
LABEL, WARNING, 5INX3.5IN, 5PCS; Label Type:Warning; Label Height:88.9mm; Label Width:127mm; Label Diameter:-; Label Material:Polyester; Label Legend:Danger Arc Flash And Shock Hazard Appropriate PPE Required; Pack Quantity:5 RoHS Compliant: NA
Datasheet
Description
LABEL, WARNING, 5INX3.5IN, 5PCS; Label Type:Warning; Label Height:88.9mm; Label Width:127mm; Label Diameter:-; Label Material:Polyester; Label Legend:Danger Arc Flash And Shock Hazard Appropriate PPE Required; Pack Quantity:5 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Warning, 5Inx3.5In, 5Pcs; Label Type Brady - 10M3686 - Newark, An Avnet Company
Chicago, IL, United States
Label, Warning, 5Inx3.5In, 5Pcs; Label Type Brady
10M3686
Label, Warning, 5Inx3.5In, 5Pcs; Label Type Brady 10M3686
LABEL, WARNING, 5INX3.5IN, 5PCS; Label Type:Warning; Label Height:88.9mm; Label Width:127mm; Label Diameter:-; Label Material:Polyester; Label Legend:Danger Arc Flash And Shock Hazard Appropriate PPE Required; Pack Quantity:5 RoHS Compliant: NA

LABEL, WARNING, 5INX3.5IN, 5PCS; Label Type:Warning; Label Height:88.9mm; Label Width:127mm; Label Diameter:-; Label Material:Polyester; Label Legend:Danger Arc Flash And Shock Hazard Appropriate PPE Required; Pack Quantity:5 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 10M3686
Product Name Label, Warning, 5Inx3.5In, 5Pcs; Label Type Brady
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587961 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Flame Retardant Label - XF-611FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Semi-Gloss White
View Details