Boyd Heat Sink; Thermal Resistance Boyd TV4

Description
HEAT SINK; Thermal Resistance:21°C/W; Packages Cooled:SOT-32, TO-126; External Width - Metric:22mm; External Height - Metric:19.05mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:21°C/W; Packages Cooled:SOT-32, TO-126; External Width - Metric:22mm; External Height - Metric:19.05mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 10WX1055 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
10WX1055
Heat Sink; Thermal Resistance Boyd 10WX1055
HEAT SINK; Thermal Resistance:21°C/W; Packages Cooled:SOT-32, TO-126; External Width - Metric:22mm; External Height - Metric:19.05mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:21°C/W; Packages Cooled:SOT-32, TO-126; External Width - Metric:22mm; External Height - Metric:19.05mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 10WX1055
Product Name Heat Sink; Thermal Resistance Boyd
L 19 mm (0.7480 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details