Boyd Heat Sink; Thermal Resistance Boyd PF527

Description
HEAT SINK; Thermal Resistance:7.3°C/W; Packages Cooled:TO-3; External Width - Metric:26.9mm; External Height - Metric:24.99mm; External Length - Metric:41mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:7.3°C/W; Packages Cooled:TO-3; External Width - Metric:26.9mm; External Height - Metric:24.99mm; External Length - Metric:41mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 10WX1032 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
10WX1032
Heat Sink; Thermal Resistance Boyd 10WX1032
HEAT SINK; Thermal Resistance:7.3°C/W; Packages Cooled:TO-3; External Width - Metric:26.9mm; External Height - Metric:24.99mm; External Length - Metric:41mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:7.3°C/W; Packages Cooled:TO-3; External Width - Metric:26.9mm; External Height - Metric:24.99mm; External Length - Metric:41mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 10WX1032
Product Name Heat Sink; Thermal Resistance Boyd
L 41 mm (1.61 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-tps3102-28020 - TPS Elektronik GmbH
Specs
W 162 mm (6.38 inch)
H 15 mm (0.5906 inch)
Material Aluminum; AL6063-T5
View Details
Extruded Aluminum Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 7805962 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 78 mm (3.07 inch)
W 46 mm (1.81 inch)
H 25 mm (0.9843 inch)
View Details