Boyd
DC Brushless Fans (BLDC)
PAAD16010BM
Description
FAN 12VDC 60X10.6MM TACH
Request a Quote
Email Supplier
Datasheet
Description
FAN 12VDC 60X10.6MM TACH
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
59-PAAD16010BM-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
15.9 SCFM (27.03 m³/hr)
|
|
Maximum Static Pressure
|
0.1000 in H2O (0.1868 Torr)
|
|
Maximum Sound Level
|
29 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
220 to 255 SCFM (373 to 433 m³/hr)
Nominal Voltage
230 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0768 to ? in H2O (0.1434 to ? Torr)
Maximum Sound Level
23.5 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
15.51 inch (394 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
412 SCFM (700 m³/hr)
Maximum Sound Level
68 dbA
View Details