Boyd Heatsink, 6.26°C/w, To-247 / To-218; Thermal Resistance Boyd ML524-30-B

Description
HEATSINK, 6.26°C/W, TO-247 / TO-218; Thermal Resistance:6.26°C/W; Packages Cooled:TO-218, TO-247; External Width - Metric:22mm; External Height - Metric:35.05mm; External Length - Metric:150mm; External Diameter - Metric:- RoHS Compliant: Yes
Description
HEATSINK, 6.26°C/W, TO-247 / TO-218; Thermal Resistance:6.26°C/W; Packages Cooled:TO-218, TO-247; External Width - Metric:22mm; External Height - Metric:35.05mm; External Length - Metric:150mm; External Diameter - Metric:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatsink, 6.26°C/w, To-247 / To-218; Thermal Resistance Boyd - 51R6785 - Newark, An Avnet Company
Chicago, IL, United States
Heatsink, 6.26°C/w, To-247 / To-218; Thermal Resistance Boyd
51R6785
Heatsink, 6.26°C/w, To-247 / To-218; Thermal Resistance Boyd 51R6785
HEATSINK, 6.26°C/W, TO-247 / TO-218; Thermal Resistance:6.26°C/W; Packages Cooled:TO-218, TO-247; External Width - Metric:22mm; External Height - Metric:35.05mm; External Length - Metric:150mm; External Diameter - Metric:- RoHS Compliant: Yes

HEATSINK, 6.26°C/W, TO-247 / TO-218; Thermal Resistance:6.26°C/W; Packages Cooled:TO-218, TO-247; External Width - Metric:22mm; External Height - Metric:35.05mm; External Length - Metric:150mm; External Diameter - Metric:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 51R6785
Product Name Heatsink, 6.26°C/w, To-247 / To-218; Thermal Resistance Boyd
L 150 mm (5.91 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Stamped Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details