Boyd Custom Hose

Description
Boyd’s hoses and hose assemblies are custom designed for a wide variety of applications with varying needs in temperature range performance, chemical exposure resistance, burst & vacuum pressures and other metrics with excellent tooling design and costs as well as quick development cycles. We are well experienced in meeting industry standards including but not limited to SAEJ20, SAE J30, SAE J2045, ASTM D2000, DIN73411, DIN73379. Need custom specification and test requirement support? No problem. Compounds are customized to suit your performance and environmental requirements. Application areas of expertise include custom radiator hoses, various high pressure hose, turbocharger hose, air intake hose and high temperature silicone radiator hose. Solutions Various manufacturing methodologies to achieve specific design requirements including: Extruded and mandrel formed hoses for cost sensitive applications Mandrel wrapped hoses for high temperature and high pressure applications or those where it is difficult to achieve desired shape and size Molded hoses, including compression, injection & 2D/3D blow molding for unique shapes & over-molded connectors Expert hose engineers help identify design weaknesses & recommend internal or external reinforcements Specialized for low, medium or high pressures Cloth, Nomex & metal inserts are available to improve hose strength Custom designed to your specific length, diameter & thickness needs Low & high temperature hose performance & environmental resistance Compound selection & designed to resist abrasion, corrosion, ozone, UV, weather & salt water Flame retardant Materials Rubber EPDM (ethylene propylene diene monomer) NBR (nitrile rubber), NBR/PVC, NBR+CSM CM (chloropolyethylene) , CR (chloroprene) ECO (Epichlorohydrin) ACM (acrylate copolymer) AEM (ethylene acrylate rubber) FKM (fluoroelastomer) VMQ (silicone) Plastic PET (polyethylene terephthalate) HDPE (high density polyethylene) Metal SS304 & SS316 (stainless steel grades) Fittings: PVC, aluminum, bronze, stainless steel & HENN quick connectors
Description
Boyd’s hoses and hose assemblies are custom designed for a wide variety of applications with varying needs in temperature range performance, chemical exposure resistance, burst & vacuum pressures and other metrics with excellent tooling design and costs as well as quick development cycles. We are well experienced in meeting industry standards including but not limited to SAEJ20, SAE J30, SAE J2045, ASTM D2000, DIN73411, DIN73379. Need custom specification and test requirement support? No problem. Compounds are customized to suit your performance and environmental requirements. Application areas of expertise include custom radiator hoses, various high pressure hose, turbocharger hose, air intake hose and high temperature silicone radiator hose. Solutions Various manufacturing methodologies to achieve specific design requirements including: Extruded and mandrel formed hoses for cost sensitive applications Mandrel wrapped hoses for high temperature and high pressure applications or those where it is difficult to achieve desired shape and size Molded hoses, including compression, injection & 2D/3D blow molding for unique shapes & over-molded connectors Expert hose engineers help identify design weaknesses & recommend internal or external reinforcements Specialized for low, medium or high pressures Cloth, Nomex & metal inserts are available to improve hose strength Custom designed to your specific length, diameter & thickness needs Low & high temperature hose performance & environmental resistance Compound selection & designed to resist abrasion, corrosion, ozone, UV, weather & salt water Flame retardant Materials Rubber EPDM (ethylene propylene diene monomer) NBR (nitrile rubber), NBR/PVC, NBR+CSM CM (chloropolyethylene) , CR (chloroprene) ECO (Epichlorohydrin) ACM (acrylate copolymer) AEM (ethylene acrylate rubber) FKM (fluoroelastomer) VMQ (silicone) Plastic PET (polyethylene terephthalate) HDPE (high density polyethylene) Metal SS304 & SS316 (stainless steel grades) Fittings: PVC, aluminum, bronze, stainless steel & HENN quick connectors

Suppliers

Company
Product
Description
Supplier Links
Custom Hose -  - Boyd
Pleasanton, CA, United States
Custom Hose
Custom Hose
Boyd’s hoses and hose assemblies are custom designed for a wide variety of applications with varying needs in temperature range performance, chemical exposure resistance, burst & vacuum pressures and other metrics with excellent tooling design and costs as well as quick development cycles. We are well experienced in meeting industry standards including but not limited to SAEJ20, SAE J30, SAE J2045, ASTM D2000, DIN73411, DIN73379. Need custom specification and test requirement support? No problem. Compounds are customized to suit your performance and environmental requirements. Application areas of expertise include custom radiator hoses, various high pressure hose, turbocharger hose, air intake hose and high temperature silicone radiator hose. Solutions Various manufacturing methodologies to achieve specific design requirements including: Extruded and mandrel formed hoses for cost sensitive applications Mandrel wrapped hoses for high temperature and high pressure applications or those where it is difficult to achieve desired shape and size Molded hoses, including compression, injection & 2D/3D blow molding for unique shapes & over-molded connectors Expert hose engineers help identify design weaknesses & recommend internal or external reinforcements Specialized for low, medium or high pressures Cloth, Nomex & metal inserts are available to improve hose strength Custom designed to your specific length, diameter & thickness needs Low & high temperature hose performance & environmental resistance Compound selection & designed to resist abrasion, corrosion, ozone, UV, weather & salt water Flame retardant Materials Rubber EPDM (ethylene propylene diene monomer) NBR (nitrile rubber), NBR/PVC, NBR+CSM CM (chloropolyethylene) , CR (chloroprene) ECO (Epichlorohydrin) ACM (acrylate copolymer) AEM (ethylene acrylate rubber) FKM (fluoroelastomer) VMQ (silicone) Plastic PET (polyethylene terephthalate) HDPE (high density polyethylene) Metal SS304 & SS316 (stainless steel grades) Fittings: PVC, aluminum, bronze, stainless steel & HENN quick connectors

Boyd’s hoses and hose assemblies are custom designed for a wide variety of applications with varying needs in temperature range performance, chemical exposure resistance, burst & vacuum pressures and other metrics with excellent tooling design and costs as well as quick development cycles. We are well experienced in meeting industry standards including but not limited to SAEJ20, SAE J30, SAE J2045, ASTM D2000, DIN73411, DIN73379. Need custom specification and test requirement support? No problem. Compounds are customized to suit your performance and environmental requirements. Application areas of expertise include custom radiator hoses, various high pressure hose, turbocharger hose, air intake hose and high temperature silicone radiator hose.

Solutions

  • Various manufacturing methodologies to achieve specific design requirements including:
  • Extruded and mandrel formed hoses for cost sensitive applications
  • Mandrel wrapped hoses for high temperature and high pressure applications or those where it is difficult to achieve desired shape and size
  • Molded hoses, including compression, injection & 2D/3D blow molding for unique shapes & over-molded connectors
  • Expert hose engineers help identify design weaknesses & recommend internal or external reinforcements
  • Specialized for low, medium or high pressures
  • Cloth, Nomex & metal inserts are available to improve hose strength
  • Custom designed to your specific length, diameter & thickness needs
  • Low & high temperature hose performance & environmental resistance
  • Compound selection & designed to resist abrasion, corrosion, ozone, UV, weather & salt water
  • Flame retardant

Materials

Rubber

  • EPDM (ethylene propylene diene monomer)
  • NBR (nitrile rubber), NBR/PVC, NBR+CSM
  • CM (chloropolyethylene), CR (chloroprene)
  • ECO (Epichlorohydrin)
  • ACM (acrylate copolymer)
  • AEM (ethylene acrylate rubber)
  • FKM (fluoroelastomer)
  • VMQ (silicone)

Plastic

  • PET (polyethylene terephthalate)
  • HDPE (high density polyethylene)
    Metal
  • SS304 & SS316 (stainless steel grades)
  • Fittings: PVC, aluminum, bronze, stainless steel & HENN quick connectors
Supplier's Site

Technical Specifications

  Boyd
Product Category Industrial Hose
Product Name Custom Hose
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Flexible Hydraulic Hoses - 61226 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Hose, Water Suction, 1.5
Specs
Product Form Assembly
Media Water
Application Suction / Vacuum
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.305 - 5611100572305 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details