Boyd Custom Gaskets and Seals

Description
Gaskets are mechanical seals designed to fill the space between two substrates, allowing imperfect surfaces to be joined together with more forgiving tolerance for surface irregularities. Often these gaskets are designed to prevent liquid, dust, debris, air, gas, EMI, light, chemicals or other items from entering or exiting a device and can tolerate a specific amount of force and compression. A gasket or mechanical seal is generally made from a semi-resilient, conformable gasket material that can have a number of highly specialized customizations. Boyd has decades of experience and specialization in selecting best gasket material and gasket design for applications like an intake gasket, oil pan gasket, exhaust gasket, manifold gasket, enclosure door gasket or closed cell foam pad as well as vibration dampers, various mechanical seals and rubber grommets. Solutions Possible customizations: resistant to oil, water, flame, mold, heat & other various chemical & environmental exposures, thicknesses, durometer, compression set & resistance, density, color Vibration & acoustic damping for long term device durability Made from various flexible & resilient materials that can be reinforced if desired & lubricated for easy assembly Delivered in various formats: kisscut to sheets & roll presentation, die-cut Plain or adhesive-backed for easy peel & stick applications featuring various tapes & adhesives Materials Open & closed cell foam & sponge Natural rubber Buna-N (nitrile) & Buna S rubber ECH (epichlorohydrin) Neoprene rubber & coated fabrics EPDM rubber & sponge Silicone rubber EVA (ethylene vinyl acetate) Polyethylene, polystyrene, polypropylene, polyurethane, polyimide PVC sponge Flexible & rigid vinyl Bucote, nicote Stainless steel Cork & cork-rubber compositions Plastics Cloth, cloth inserted rubber Electrically conductive foams, fabrics, rubber, tapes
Description
Gaskets are mechanical seals designed to fill the space between two substrates, allowing imperfect surfaces to be joined together with more forgiving tolerance for surface irregularities. Often these gaskets are designed to prevent liquid, dust, debris, air, gas, EMI, light, chemicals or other items from entering or exiting a device and can tolerate a specific amount of force and compression. A gasket or mechanical seal is generally made from a semi-resilient, conformable gasket material that can have a number of highly specialized customizations. Boyd has decades of experience and specialization in selecting best gasket material and gasket design for applications like an intake gasket, oil pan gasket, exhaust gasket, manifold gasket, enclosure door gasket or closed cell foam pad as well as vibration dampers, various mechanical seals and rubber grommets. Solutions Possible customizations: resistant to oil, water, flame, mold, heat & other various chemical & environmental exposures, thicknesses, durometer, compression set & resistance, density, color Vibration & acoustic damping for long term device durability Made from various flexible & resilient materials that can be reinforced if desired & lubricated for easy assembly Delivered in various formats: kisscut to sheets & roll presentation, die-cut Plain or adhesive-backed for easy peel & stick applications featuring various tapes & adhesives Materials Open & closed cell foam & sponge Natural rubber Buna-N (nitrile) & Buna S rubber ECH (epichlorohydrin) Neoprene rubber & coated fabrics EPDM rubber & sponge Silicone rubber EVA (ethylene vinyl acetate) Polyethylene, polystyrene, polypropylene, polyurethane, polyimide PVC sponge Flexible & rigid vinyl Bucote, nicote Stainless steel Cork & cork-rubber compositions Plastics Cloth, cloth inserted rubber Electrically conductive foams, fabrics, rubber, tapes

Suppliers

Company
Product
Description
Supplier Links
Custom Gaskets and Seals -  - Boyd
Pleasanton, CA, United States
Custom Gaskets and Seals
Custom Gaskets and Seals
Gaskets are mechanical seals designed to fill the space between two substrates, allowing imperfect surfaces to be joined together with more forgiving tolerance for surface irregularities. Often these gaskets are designed to prevent liquid, dust, debris, air, gas, EMI, light, chemicals or other items from entering or exiting a device and can tolerate a specific amount of force and compression. A gasket or mechanical seal is generally made from a semi-resilient, conformable gasket material that can have a number of highly specialized customizations. Boyd has decades of experience and specialization in selecting best gasket material and gasket design for applications like an intake gasket, oil pan gasket, exhaust gasket, manifold gasket, enclosure door gasket or closed cell foam pad as well as vibration dampers, various mechanical seals and rubber grommets. Solutions Possible customizations: resistant to oil, water, flame, mold, heat & other various chemical & environmental exposures, thicknesses, durometer, compression set & resistance, density, color Vibration & acoustic damping for long term device durability Made from various flexible & resilient materials that can be reinforced if desired & lubricated for easy assembly Delivered in various formats: kisscut to sheets & roll presentation, die-cut Plain or adhesive-backed for easy peel & stick applications featuring various tapes & adhesives Materials Open & closed cell foam & sponge Natural rubber Buna-N (nitrile) & Buna S rubber ECH (epichlorohydrin) Neoprene rubber & coated fabrics EPDM rubber & sponge Silicone rubber EVA (ethylene vinyl acetate) Polyethylene, polystyrene, polypropylene, polyurethane, polyimide PVC sponge Flexible & rigid vinyl Bucote, nicote Stainless steel Cork & cork-rubber compositions Plastics Cloth, cloth inserted rubber Electrically conductive foams, fabrics, rubber, tapes

Gaskets are mechanical seals designed to fill the space between two substrates, allowing imperfect surfaces to be joined together with more forgiving tolerance for surface irregularities. Often these gaskets are designed to prevent liquid, dust, debris, air, gas, EMI, light, chemicals or other items from entering or exiting a device and can tolerate a specific amount of force and compression.

A gasket or mechanical seal is generally made from a semi-resilient, conformable gasket material that can have a number of highly specialized customizations. Boyd has decades of experience and specialization in selecting best gasket material and gasket design for applications like an intake gasket, oil pan gasket, exhaust gasket, manifold gasket, enclosure door gasket or closed cell foam pad as well as vibration dampers, various mechanical seals and rubber grommets.

Solutions

  • Possible customizations: resistant to oil, water, flame, mold, heat & other various chemical & environmental exposures, thicknesses, durometer, compression set & resistance, density, color
  • Vibration & acoustic damping for long term device durability
  • Made from various flexible & resilient materials that can be reinforced if desired & lubricated for easy assembly
  • Delivered in various formats: kisscut to sheets & roll presentation, die-cut
  • Plain or adhesive-backed for easy peel & stick applications featuring various tapes & adhesives

Materials

  • Open & closed cell foam & sponge
  • Natural rubber
  • Buna-N (nitrile) & Buna S rubber
  • ECH (epichlorohydrin)
  • Neoprene rubber & coated fabrics
  • EPDM rubber & sponge
  • Silicone rubber
  • EVA (ethylene vinyl acetate)
  • Polyethylene, polystyrene, polypropylene, polyurethane, polyimide
  • PVC sponge
  • Flexible & rigid vinyl
  • Bucote, nicote
  • Stainless steel
  • Cork & cork-rubber compositions
  • Plastics
  • Cloth, cloth inserted rubber
  • Electrically conductive foams, fabrics, rubber, tapes
Supplier's Site

Technical Specifications

  Boyd
Product Category Gaskets and Gasketing
Product Name Custom Gaskets and Seals
Gasket Type Gasket Strip; Sheet / Die-cut; Weatherstripping; Window Gasket
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488586-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 2 inch (50.8 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
Flange Gaskets -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
ptfe tri clamp gasket -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions customizable
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Ropes and Tapes - HYTEX® 1000 Ropes and Tapes - Mid-Mountain Materials, Inc.
Specs
Gasket Type Edge Trim; Gasket Strip; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
Material Silicone Rubber (optional feature); Fiberglass
Features Adhesive Backed (optional feature)
View Details