Boyd Insulating Cover, To-3; Insulator Body Material Boyd 8903VBG

Description
INSULATING COVER, TO-3; Insulator Body Material:PET (Polyester); Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:-; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; External Depth:8.38mm RoHS Compliant: Yes
Datasheet
Description
INSULATING COVER, TO-3; Insulator Body Material:PET (Polyester); Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:-; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; External Depth:8.38mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulating Cover, To-3; Insulator Body Material Boyd - 18M8293 - Newark, An Avnet Company
Chicago, IL, United States
Insulating Cover, To-3; Insulator Body Material Boyd
18M8293
Insulating Cover, To-3; Insulator Body Material Boyd 18M8293
INSULATING COVER, TO-3; Insulator Body Material:PET (Polyester); Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:-; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; External Depth:8.38mm RoHS Compliant: Yes

INSULATING COVER, TO-3; Insulator Body Material:PET (Polyester); Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:-; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; External Depth:8.38mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 18M8293
Product Name Insulating Cover, To-3; Insulator Body Material Boyd
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - SnapTrace® - Thermon, Inc
Specs
Form / Shape 4ft Lengths; Gap Filler, Foam in Place Gasket
Use Temperature 14 to 450 F (-10 to 232 C)
Thermal Conductivity 34.61 to 69.23 W/m-K (20 to 40 BTU-ft/hr-ft²-F)
View Details
Two part toughened epoxy for bonding, sealing and encapsulation features good thermal conductivity - Supreme 121AO - Master Bond, Inc.
Specs
Type High Dielectric; Optical
Cure / Technology Thermoset; Two Component  
Form / Shape Liquid; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details