Boyd Heat Sinks 7020BG

Description
Heat Sink TO-220 Aluminum 8.0W @ 70°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 8.0W @ 70°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 7020BG-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
7020BG-ND
Heat Sinks 7020BG-ND
Heat Sink TO-220 Aluminum 8.0W @ 70°C Board Level

Heat Sink TO-220 Aluminum 8.0W @ 70°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 18M8224 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8224
Heat Sink; Thermal Resistance Boyd 18M8224
HEAT SINK; Thermal Resistance:8.7°C/W; Packages Cooled:TO-220; External Width - Metric:33mm; External Height - Metric:37.01mm; External Length - Metric:36.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:8.7°C/W; Packages Cooled:TO-220; External Width - Metric:33mm; External Height - Metric:37.01mm; External Length - Metric:36.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 7020BG-ND 18M8224
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 8.7 °C / W 8.7 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-a1001-28018 - TPS Elektronik GmbH
Specs
W 190 mm (7.48 inch)
H 89 mm (3.5 inch)
Material Aluminum; AL6063-T5
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details