Boyd Heat Sinks 7019B-MTG

Description
Heat Sink TO-220 Aluminum 3.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 3.0W @ 40°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 7019B-MTG-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
7019B-MTG-ND
Heat Sinks 7019B-MTG-ND
Heat Sink TO-220 Aluminum 3.0W @ 40°C Board Level, Vertical

Heat Sink TO-220 Aluminum 3.0W @ 40°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 18M8222 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8222
Heat Sink; Thermal Resistance Boyd 18M8222
HEAT SINK; Thermal Resistance:11°C/W; Packages Cooled:TO-220; External Width - Metric:39.4mm; External Height - Metric:24.99mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:11°C/W; Packages Cooled:TO-220; External Width - Metric:39.4mm; External Height - Metric:24.99mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 7019B-MTG-ND 18M8222
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 11 °C / W 11 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-001-28008 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 33 mm (1.3 inch)
Material Aluminum; AL6063-T5
View Details
Liquid Cooling Heat Sink Base -  - USUSTK LIMITED
Specs
Device Liquid Cooler
Material Copper
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 158556 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
H 47 mm (1.85 inch)
View Details