Boyd Heat Sink Extrusion, 0.47°C/w, Led; Thermal Resistance Boyd 656053B07000G

Description
HEAT SINK EXTRUSION, 0.47°C/W, LED; Thermal Resistance:0.47°C/W; Packages Cooled:LED; External Width - Metric:176.8mm; External Height - Metric:70.9mm; External Length - Metric:178mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK EXTRUSION, 0.47°C/W, LED; Thermal Resistance:0.47°C/W; Packages Cooled:LED; External Width - Metric:176.8mm; External Height - Metric:70.9mm; External Length - Metric:178mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Extrusion, 0.47°C/w, Led; Thermal Resistance Boyd - 86R9105 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink Extrusion, 0.47°C/w, Led; Thermal Resistance Boyd
86R9105
Heat Sink Extrusion, 0.47°C/w, Led; Thermal Resistance Boyd 86R9105
HEAT SINK EXTRUSION, 0.47°C/W, LED; Thermal Resistance:0.47°C/W; Packages Cooled:LED; External Width - Metric:176.8mm; External Height - Metric:70.9mm; External Length - Metric:178mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SINK EXTRUSION, 0.47°C/W, LED; Thermal Resistance:0.47°C/W; Packages Cooled:LED; External Width - Metric:176.8mm; External Height - Metric:70.9mm; External Length - Metric:178mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 86R9105
Product Name Heat Sink Extrusion, 0.47°C/w, Led; Thermal Resistance Boyd
L 178 mm (7.01 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details