Boyd Heat Sinks 6273B

Description
Heat Sink TO-202 Aluminum 1.5W @ 40°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-202 Aluminum 1.5W @ 40°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 6273B-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
6273B-ND
Heat Sinks 6273B-ND
Heat Sink TO-202 Aluminum 1.5W @ 40°C Board Level

Heat Sink TO-202 Aluminum 1.5W @ 40°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 46F4096 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
46F4096
Heat Sink; Thermal Resistance Boyd 46F4096
HEAT SINK; Thermal Resistance:21°C/W; Packages Cooled:TO-202; External Width - Metric:19.05mm; External Height - Metric:19.05mm; External Length - Metric:9.53mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:21°C/W; Packages Cooled:TO-202; External Width - Metric:19.05mm; External Height - Metric:19.05mm; External Length - Metric:9.53mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 6273B-ND 46F4096
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 21 °C / W 21 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details