Boyd Heat Sinks 581102B02500G

Description
Heat Sink TO-220 Aluminum 3.0W @ 50°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 3.0W @ 50°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS388-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS388-ND
Heat Sinks HS388-ND
Heat Sink TO-220 Aluminum 3.0W @ 50°C Board Level, Vertical

Heat Sink TO-220 Aluminum 3.0W @ 50°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 18M8202 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8202
Heat Sink; Thermal Resistance Boyd 18M8202
HEAT SINK; Thermal Resistance:16.8°C/W; Packages Cooled:TO-220; External Width - Metric:16.26mm; External Height - Metric:38mm; External Length - Metric:16.26mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:38mmRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:16.8°C/W; Packages Cooled:TO-220; External Width - Metric:16.26mm; External Height - Metric:38mm; External Length - Metric:16.26mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:38mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS388-ND 18M8202
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 16.8 °C / W 16.8 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Forged Heat Sinks - HB Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 45 mm (0.7480 to 1.77 inch)
W 19 to 45 mm (0.7480 to 1.77 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details