Boyd Fans, Thermal Management - Thermal - Heat Sinks 581002B02500G

Description
Win Source Part Number: 1038928-581002B02500 G Category: Fans, Thermal Management>Thermal - Heat Sinks Type: Board Level, Vertical Package: Bulk Length: 1.000" (25.40mm) Standard Package: 500 Material: Aluminum Shape: Rectangular, Fins Package Cooled: TO-220 Attachment Method: Bolt On and PC Pin Width: 0.640" (16.26mm) Power Dissipation @ Temperature Rise: 2.5W @ 50°C Thermal Resistance @ Forced Air Flow: 4.00°C/W @ 500 LFM Thermal Resistance @ Natural: 17.40°C/W Material Finish: Black Anodized Alternative Parts (Cross-Reference): 581202B02500G; 513002B02500G; 531002B02500G; EV-T220-38E; ATS-PCBT1084581002B0 2500G.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 8473.30.5100 Mfr: Aavid, Thermal Division of Boyd Corporation Other Names: 041821,HS387 Base Product Number: 581002 Fin Height: 0.640" (16.26mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1038928-581002B02500 G Category: Fans, Thermal Management>Thermal - Heat Sinks Type: Board Level, Vertical Package: Bulk Length: 1.000" (25.40mm) Standard Package: 500 Material: Aluminum Shape: Rectangular, Fins Package Cooled: TO-220 Attachment Method: Bolt On and PC Pin Width: 0.640" (16.26mm) Power Dissipation @ Temperature Rise: 2.5W @ 50°C Thermal Resistance @ Forced Air Flow: 4.00°C/W @ 500 LFM Thermal Resistance @ Natural: 17.40°C/W Material Finish: Black Anodized Alternative Parts (Cross-Reference): 581202B02500G; 513002B02500G; 531002B02500G; EV-T220-38E; ATS-PCBT1084581002B0 2500G.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 8473.30.5100 Mfr: Aavid, Thermal Division of Boyd Corporation Other Names: 041821,HS387 Base Product Number: 581002 Fin Height: 0.640" (16.26mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Thermal - Heat Sinks - 581002B02500G - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Heat Sinks
581002B02500G
Fans, Thermal Management - Thermal - Heat Sinks 581002B02500G
Win Source Part Number: 1038928-581002B02500 G Category: Fans, Thermal Management>Thermal - Heat Sinks Type: Board Level, Vertical Package: Bulk Length: 1.000" (25.40mm) Standard Package: 500 Material: Aluminum Shape: Rectangular, Fins Package Cooled: TO-220 Attachment Method: Bolt On and PC Pin Width: 0.640" (16.26mm) Power Dissipation @ Temperature Rise: 2.5W @ 50°C Thermal Resistance @ Forced Air Flow: 4.00°C/W @ 500 LFM Thermal Resistance @ Natural: 17.40°C/W Material Finish: Black Anodized Alternative Parts (Cross-Reference): 581202B02500G; 513002B02500G; 531002B02500G; EV-T220-38E; ATS-PCBT1084581002B0 2500G.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 8473.30.5100 Mfr: Aavid, Thermal Division of Boyd Corporation Other Names: 041821,HS387 Base Product Number: 581002 Fin Height: 0.640" (16.26mm)

Win Source Part Number: 1038928-581002B02500G
Category: Fans, Thermal Management>Thermal - Heat Sinks
Type: Board Level, Vertical
Package: Bulk
Length: 1.000" (25.40mm)
Standard Package: 500
Material: Aluminum
Shape: Rectangular, Fins
Package Cooled: TO-220
Attachment Method: Bolt On and PC Pin
Width: 0.640" (16.26mm)
Power Dissipation @ Temperature Rise: 2.5W @ 50°C
Thermal Resistance @ Forced Air Flow: 4.00°C/W @ 500 LFM
Thermal Resistance @ Natural: 17.40°C/W
Material Finish: Black Anodized
Alternative Parts (Cross-Reference): 581202B02500G; 513002B02500G; 531002B02500G; EV-T220-38E; ATS-PCBT1084581002B02500G.;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
HTSUS: 8473.30.5100
Mfr: Aavid, Thermal Division of Boyd Corporation
Other Names: 041821,HS387
Base Product Number: 581002
Fin Height: 0.640" (16.26mm)

Buy Now Datasheet
Heat Sinks - HS387-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS387-ND
Heat Sinks HS387-ND
Heat Sink TO-220 Aluminum 2.5W @ 50°C Board Level, Vertical

Heat Sink TO-220 Aluminum 2.5W @ 50°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 98K9891 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
98K9891
Heat Sink; Thermal Resistance Boyd 98K9891
HEAT SINK; Thermal Resistance:17.4°C/W; Packages Cooled:TO-220; External Width - Metric:16.26mm; External Height - Metric:25.4mm; External Length - Metric:16.26mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:17.4°C/W; Packages Cooled:TO-220; External Width - Metric:16.26mm; External Height - Metric:25.4mm; External Length - Metric:16.26mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 581002B02500G HS387-ND 98K9891
Product Name Fans, Thermal Management - Thermal - Heat Sinks Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 17.4 °C / W 17.4 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heat Sink Base -  - USUSTK LIMITED
USUSTK LIMITED
Specs
Material Copper
View Details