Boyd Connectors,Interconnects 579302B00000G

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 4124 J-Lead Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Shape: Round Length: 0.50' (152.4mm) Width: 0.530" (13.46mm) Fin Height: 0.472" (12.00mm) Thermal Resistance @ Forced Air Flow: 7.64°C/W @ 100 LFM Thermal Resistance @ Natural: 10.00°C/W
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 4124 J-Lead Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Shape: Round Length: 0.50' (152.4mm) Width: 0.530" (13.46mm) Fin Height: 0.472" (12.00mm) Thermal Resistance @ Forced Air Flow: 7.64°C/W @ 100 LFM Thermal Resistance @ Natural: 10.00°C/W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 4124 J-Lead Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Shape: Round Length: 0.50' (152.4mm) Width: 0.530" (13.46mm) Fin Height: 0.472" (12.00mm) Thermal Resistance @ Forced Air Flow: 7.64°C/W @ 100 LFM Thermal Resistance @ Natural: 10.00°C/W

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 4124 J-Lead
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Shape: Round
Length: 0.50' (152.4mm)
Width: 0.530" (13.46mm)
Fin Height: 0.472" (12.00mm)
Thermal Resistance @ Forced Air Flow: 7.64°C/W @ 100 LFM
Thermal Resistance @ Natural: 10.00°C/W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers