Boyd Heat Sinks 577202B04000G

Description
Heat Sink TO-220 Aluminum 1.5W @ 40°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 1.5W @ 40°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - HS402-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
HS402-ND
Heat Sinks HS402-ND
Heat Sink TO-220 Aluminum 1.5W @ 40°C Board Level, Vertical

Heat Sink TO-220 Aluminum 1.5W @ 40°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Boyd - 18M8198 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
18M8198
Heat Sink; Thermal Resistance Boyd 18M8198
HEAT SINK; Thermal Resistance:24.4°C/W; Packages Cooled:TO-220; External Width - Metric:13.21mm; External Height - Metric:19.05mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:24.4°C/W; Packages Cooled:TO-220; External Width - Metric:13.21mm; External Height - Metric:19.05mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number HS402-ND 18M8198
Product Name Heat Sinks Heat Sink; Thermal Resistance Boyd
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 24.4 °C / W 24.4 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Pipe Die-cast Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-a75-28016 - TPS Elektronik GmbH
Specs
W 162 mm (6.38 inch)
H 25 mm (0.9843 inch)
Material Aluminum; AL6063-T5
View Details