Boyd Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 577202B00000G

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: Radial - 4 Leads Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Shape: Round Length: 0.50' (152.4mm) Width: 0.530" (13.46mm) Fin Height: 0.374" (9.50mm) Thermal Resistance @ Forced Air Flow: 7.64°C/W @ 100 LFM
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: Radial - 4 Leads Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Shape: Round Length: 0.50' (152.4mm) Width: 0.530" (13.46mm) Fin Height: 0.374" (9.50mm) Thermal Resistance @ Forced Air Flow: 7.64°C/W @ 100 LFM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: Radial - 4 Leads Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Shape: Round Length: 0.50' (152.4mm) Width: 0.530" (13.46mm) Fin Height: 0.374" (9.50mm) Thermal Resistance @ Forced Air Flow: 7.64°C/W @ 100 LFM

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: Radial - 4 Leads
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Shape: Round
Length: 0.50' (152.4mm)
Width: 0.530" (13.46mm)
Fin Height: 0.374" (9.50mm)
Thermal Resistance @ Forced Air Flow: 7.64°C/W @ 100 LFM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - AD14160LKB-4 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type DMA, HPI, Link Port, Serial Port
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40GFM40 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
5 suppliers
 - PEF66008EV2.1-G - Rochester Electronics
Intel Corporation
Specs
Package Type BGA; Other; LFBGA225
View Details
DSP (Digital Signal Processors) - DSPIC30F5011T20I-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 64-TQFP
Pin Count 64
View Details